EN
  • EN
  • DE

BFS41

Part No BFS41
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235159-BFS41
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFS41 CAD Model

Description

Product Overview: NXP BFS41

The NXP BFS41 is a cutting-edge bipolar junction transistor (BJT) that stands out in the semiconductor industry for its high-performance capabilities. Designed with precision and engineered for reliability, this NXP product is a versatile component suitable for a wide array of electronic applications.

Key Features

  • High Current Capacity: The BFS41 is capable of handling significant current, making it ideal for power switching applications.
  • Low Voltage Operation: It operates at low voltages, which helps in reducing power consumption and improving energy efficiency in electronic circuits.
  • Fast Switching Speed: With its rapid switching capabilities, the BFS41 is perfect for high-frequency operations, contributing to faster signal processing.
  • Robust Thermal Performance: The transistor is designed to maintain stability and performance even under high-temperature conditions.

Applications

The NXP BFS41 transistor is incredibly versatile and can be used in a variety of applications, including:

  • Power management systems
  • Amplification circuits
  • Signal modulation
  • Switching regulators
  • Motor control units

Product Specifications

The BFS41 boasts impressive specifications that underscore its suitability for demanding electronic environments:

Parameter Value Collector-Emitter Voltage (Vceo) 300V Collector Current (Ic) 1A Power Dissipation (Pd) 1.25W Transition Frequency (ft) 100MHz Operating Temperature Range -55°C to +150°C

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BFS41 is no exception. It is manufactured under stringent quality control standards to ensure it meets the high reliability expected from NXP products. Whether used in consumer electronics or industrial applications, the BFS41 provides the performance and durability required for today's sophisticated electronic devices.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess