EN
  • EN
  • DE

BFU520WX

Part No BFU520WX
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 10GHZ SOT323-3  /  RF Transistor NPN 12V 30mA 10GHz 450mW Surface Mount SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 10GHz
Noise Figure (dB Typ @ f) 0.6dB @ 900MHz
Gain 18.5dB
Power - Max 450mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 5mA, 8V
Current - Collector (Ic) (Max) 30mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70
Base Product Number BFU520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names BFU520WX-ND,934067693115,568-11505-6,568-11505-1,568-11505-2
Standard Package 3,000
Win Source Part Number 1154752-BFU520WX
Ultra Librarian 3D Model Ultra Librarian BFU520WX CAD Model

Description

The NXP BFU520WX is a high-performance NPN wideband silicon RF bipolar transistor designed to meet the rigorous demands of high-frequency applications. This compact transistor is particularly suitable for mobile and portable communications, as well as for high-speed digital circuits and satellite television receivers.

Key Features

  • High Transition Frequency (fT): The BFU520WX boasts an impressive transition frequency of 25 GHz, making it ideal for very high-frequency applications.
  • Low Noise Figure: With a low noise figure of 1.2 dB at 1 GHz, this transistor provides excellent signal amplification without significant noise addition, ensuring clear and reliable communication.
  • High Maximum Ratings: The device can handle a collector current of up to 33 mA and a collector-emitter voltage of 12 V, providing robust performance for a variety of circuit configurations.
  • Surface-Mount Package: The BFU520WX comes in a small SOT323 (SC-70) surface-mount package, which is ideal for space-constrained applications.

Applications

Thanks to its high frequency and low noise characteristics, the BFU520WX is well-suited for a wide range of applications, including:

  • RF front-end circuits in telecommunication devices
  • Low-noise amplifiers in satellite receivers
  • Oscillators and mixers in high-frequency systems
  • High-speed switching in digital circuits

Technical Specifications

Parameter Value Configuration Single Transition Frequency (fT) 25 GHz Noise Figure (NF) 1.2 dB at 1 GHz Collector Current (IC) 33 mA Collector-Emitter Voltage (VCEO) 12 V Package SOT323 (SC-70)

With its exceptional performance and versatility, the NXP BFU520WX is an excellent choice for designers looking to create advanced RF systems with stringent space and power requirements.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2023 $54.1035
105+ $0.9865 $103.5825
160+ $0.9557 $152.9120
220+ $0.9249 $203.4780
280+ $0.8940 $250.3200
375+ $0.8016 $300.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,206 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess