EN
  • EN
  • DE

BFU550XAR

Part No BFU550XAR
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 11GHZ SOT143B  /  RF Transistor NPN 12V 50mA 11GHz 450mW Surface Mount SOT-143B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 11GHz
Noise Figure (dB Typ @ f) 0.75db @ 900MHz
Gain 21.5dB
Power - Max 450mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 15mA, 8V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143B
Base Product Number BFU550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 934067708215,2156-BFU550XAR,BFU550XAR-ND,568-11517-6,NXPNXPBFU550XAR,568-11517-1,568-11517-2
Standard Package 3,000
Win Source Part Number 980233-BFU550XAR
Ultra Librarian 3D Model Ultra Librarian BFU550XAR CAD Model

Description

The BFU550XAR is a cutting-edge RF Bipolar Junction Transistor (BJT) from the renowned semiconductor manufacturer, NXP Semiconductors. This high-performance transistor is designed for a wide range of applications, including but not limited to RF amplifiers, oscillators, and fast switching devices in telecommunications and broadcasting systems.

Key Features

  • High Frequency Performance: The BFU550XAR operates at high frequencies, with a transition frequency (fT) typically at 25 GHz. This makes it suitable for VHF, UHF, and microwave applications.
  • Low Noise Figure: With a low noise figure, this transistor provides excellent signal amplification without significant degradation, which is critical for high-fidelity communication systems.
  • High Gain: It offers high associated gain, ensuring efficient signal amplification and making it ideal for low-power applications.
  • High Maximum Ratings: The device can handle a collector-emitter voltage (VCEO) of 12V, a collector current (IC) of 40mA, and a total device dissipation (Ptot) of 250mW, providing robust performance in demanding environments.
  • Surface-Mount Package: The BFU550XAR comes in a small, leadless 4-pin package designed for surface-mount technology (SMT), which is beneficial for compact circuit designs.

Applications

The versatility of the BFU550XAR allows it to be used in a variety of RF applications, such as:

  • Low-noise RF amplifiers in cellular and cordless phones
  • Global Positioning System (GPS) receivers
  • Wireless LAN and Bluetooth devices
  • CATV tuners and broadband communication systems
  • Professional radio equipment and satellite communications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFU550XAR is no exception. It is manufactured under stringent quality control standards and is designed to meet the demanding requirements of the electronics industry. With its robust construction and proven performance, the BFU550XAR is a reliable choice for designers looking for a high-frequency transistor with low noise and high gain.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3167 $50.6720
385+ $0.2598 $100.0230
600+ $0.2517 $151.0200
825+ $0.2436 $200.9700
1,065+ $0.2355 $250.8075
1,425+ $0.2111 $300.8175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess