EN
  • EN
  • DE

BFU580QX

Part No BFU580QX
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 10.5GHZ SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 12 Weeks
Features RF Transistor NPN 12V 60mA 10.5GHz 1W Surface Mount SOT-89-3
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name BFU580
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 934067976115, 568-11520-6, 568-11520-1, 568-11520-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864195-BFU580QX
Ultra Librarian 3D Model Ultra Librarian BFU580QX CAD Model

Description

The NXP BFU580QX is a cutting-edge RF transistor designed to deliver outstanding performance in high-frequency applications. This advanced component is part of NXP's portfolio of radio frequency products, renowned for their high quality and reliability. The BFU580QX is particularly well-suited for use in wireless communication systems, satellite receivers, and other RF circuits where high gain and efficiency are paramount.

Key Features

  • High Frequency Operation: The BFU580QX is capable of operating at very high frequencies, making it ideal for sophisticated RF applications that require fast signal processing.
  • Low Noise Figure: With an exceptionally low noise figure, this transistor ensures clear signal amplification, minimizing the loss of signal quality in sensitive communication equipment.
  • High Gain: The device offers high power gain, which is critical for applications that need to amplify weak signals without compromising the integrity of the transmission.
  • Robust Design: The BFU580QX is encapsulated in a compact, leadless 8-pin dual flat no-leads (DFN) package, providing excellent thermal and electrical performance while occupying minimal board space.

Applications

The versatility of the NXP BFU580QX allows it to be used in a wide range of applications, including:

  • Wireless communication systems
  • Global Positioning System (GPS) receivers
  • Low-noise amplifiers in satellite receivers
  • RFID and other high-frequency identification systems
  • Professional mobile radio

Technical Specifications

The BFU580QX boasts impressive technical specifications that set it apart from competitors:

  • Frequency range: up to 2 GHz
  • Power gain: 20 dB at 1.8 GHz
  • Noise figure: as low as 0.6 dB at 1.8 GHz
  • Integrated ESD protection
  • Supply voltage: 1.8-3.3 V

For engineers and designers looking for a reliable and high-performance RF solution, the NXP BFU580QX transistor is an excellent choice that promises to enhance the performance and efficiency of your high-frequency applications.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2002 $50.6046
56+ $1.8053 $101.0968
86+ $1.7489 $150.4054
119+ $1.6925 $201.4075
153+ $1.6361 $250.3233
205+ $1.4668 $300.6940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess