EN
  • EN
  • DE

BFU725F,115

Part No BFU725F,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS NPN 20GHZ SOT343F / Trans RF BJT NPN 2.8V 0.04A 136mW 4-Pin(3+Tab) DFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 2.8V
Frequency - Transition 70GHz
Noise Figure (dB Typ @ f) 0.42dB ~ 1.1dB @ 1.5GHz ~ 12GHz
Gain 10dB ~ 24dB
Power - Max 136mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 300 @ 10mA, 2V
Current - Collector (Ic) (Maximum) 40mA
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package SOT-343F
Manufacturer Package 4-DFP
Win Source Part Number 769988-BFU725F,115
Popularity Medium
Supply and Demand Status Limited
Family Name BFU725F
Introduction Date December 06, 2007
ECCN EAR99
Country of Origin China, Hong Kong, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFU725F,115 CAD Model

Description

The BFU725F,115 is a cutting-edge RF Bipolar Junction Transistor from NXP Semiconductors, designed to offer superior performance in high-frequency applications. This NPN wideband silicon germanium transistor is particularly suited for mobile and wireless communications, offering a perfect balance of speed, power, and efficiency that is critical for modern RF circuitry.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency of 47 GHz, the BFU725F,115 is capable of operating at extremely high speeds, making it ideal for VHF, UHF, and microwave applications.
  • Low Noise Figure: The device boasts a low noise figure, which makes it an excellent choice for low-noise amplifiers in sensitive RF receivers where signal integrity is paramount.
  • High Maximum Stable Gain (MSG): This transistor provides high gain levels, ensuring strong signal amplification without compromising stability, essential for high-quality signal transmission.
  • Surface-Mount Package: The BFU725F,115 comes in a small SOT343F plastic package, making it suitable for space-constrained applications while also facilitating easier integration into PCB designs.

Applications

The versatility of the BFU725F,115 allows it to be used in a wide range of applications, including but not limited to:

  • Wireless communication systems
  • Satellite communication equipment
  • Global Positioning Systems (GPS)
  • Low-noise RF amplifiers
  • Oscillators and mixers

Product Specifications

Parameter Value Transition Frequency (fT) 47 GHz Noise Figure (NF) 1 dB (typical) Maximum Stable Gain (MSG) High Package Type SOT343F Configuration Single

With its robust set of features and specifications, the BFU725F,115 from NXP Semiconductors is a top-tier component for designers looking to push the boundaries of RF performance in their next-generation electronic systems.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,461 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess