The BFW92 is a high-quality, high-performance NPN Silicon RF Transistor designed and manufactured by NXP Semiconductors. This device is tailored for demanding RF applications, offering a blend of robustness, reliability, and cutting-edge performance. The BFW92 is particularly suited for use in high-frequency amplification and fast switching applications.
Key Features
- Frequency Performance: The BFW92 operates effectively at very high frequencies, making it an ideal choice for RF amplifiers, oscillators, and mixers in telecommunication systems.
- High Gain: This transistor provides a high power gain, which ensures efficient signal amplification in RF circuits.
- Low Noise Figure: With its low noise characteristics, the BFW92 contributes to superior signal clarity in sensitive RF applications.
- Durable Construction: Built with NXP's proven semiconductor technology, the BFW92 is designed for longevity and stable operation under various conditions.
Applications
The BFW92 is versatile and can be used in a wide array of applications, including but not limited to:
- High-frequency RF amplifiers
- VHF and UHF telecommunications
- Signal processing circuits
- Industrial and medical RF systems
- Satellite communication equipment
Technical Specifications
Parameter
Value
Configuration
Single
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
15 V
Collector-Base Voltage (VCBO)
30 V
Emitter-Base Voltage (VEBO)
3 V
Collector Current (IC)
30 mA
Power Dissipation (Pd)
300 mW
DC Current Gain (hFE)
40 to 200
Operating Temperature Range
-65°C to +150°C
Quality and Support
NXP Semiconductors is committed to delivering high-quality products and provides extensive technical support for the BFW92. Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of the BFW92 into their projects.