EN
  • EN
  • DE

BLT70

Part No BLT70
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 8V 250MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 8V
Frequency - Transition 900MHz
Maximum Power Dissipation 2.1W
Typical Gain (hFE) (Min) 25 @ 100mA, 4.8V
Maximum Current Collector 250mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 201254-BLT70
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLT70 CAD Model

Description

Introducing the NXP BLT70: High-Performance RF Transistor

The NXP BLT70 is a cutting-edge RF transistor designed for a broad range of applications, including but not limited to, RF amplification, driver stages in high-power RF amplifiers, and various other high-frequency communications systems. This product stands out for its high efficiency, excellent gain, and superior thermal performance, making it an ideal choice for professionals looking for reliable and robust components for their RF circuit designs.

Featuring a transition frequency (fT) of 7 GHz, the BLT70 is capable of operating in the VHF, UHF, and beyond, providing a versatile solution for high-frequency applications. It is optimized for a 12 V supply voltage, which allows for easy integration into a wide array of existing designs without the need for complex power management systems.

Key Features of the NXP BLT70:

  • High Transition Frequency: With an fT of 7 GHz, the BLT70 is well-suited for high-speed and high-frequency applications.
  • Power Gain: The device offers an excellent power gain, ensuring efficient signal amplification in your RF designs.
  • Thermal Performance: The BLT70 boasts superior thermal performance, ensuring reliability and longevity even under demanding conditions.
  • Robustness: Designed with NXP's proven technology, the BLT70 is built to withstand the rigors of high-performance RF applications.
  • Application Versatility: Its broad frequency range makes it suitable for a variety of uses, from RF amplifiers to communications systems.

The BLT70 is housed in a compact SOT223 package, which not only enables efficient heat dissipation but also allows for a smaller footprint on the PCB. This makes it an excellent choice for designs where space is at a premium. The device's superior linearity also ensures minimal signal distortion, which is critical in maintaining the integrity of the transmitted or received signals.

With its combination of performance, efficiency, and reliability, the NXP BLT70 is an exceptional choice for engineers and designers looking to push the boundaries of RF communication technology.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1404 $59.6676
45+ $2.5768 $115.9560
70+ $2.4960 $174.7200
96+ $2.4163 $231.9648
124+ $2.3354 $289.5896
166+ $2.0940 $347.6040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess