EN
  • EN
  • DE

BGA2022

Part No BGA2022
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819300-BGA2022
Ultra Librarian 3D Model Ultra Librarian BGA2022 CAD Model

Description

Introducing the NXP BGA2022: A Cutting-Edge Amplifier Solution

The NXP BGA2022 represents the latest in RF amplification technology, designed to meet the growing demands of the modern wireless communication industry. This product is a testament to NXP's commitment to innovation and quality in the semiconductor space, providing an efficient and reliable solution for a wide range of applications.

Key Features of the NXP BGA2022

  • Frequency Range: The BGA2022 operates over a broad frequency range, making it highly versatile for various applications, including but not limited to cellular, GPS, and WiFi systems.
  • High Linearity: This amplifier delivers exceptional linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: With its low noise figure, the BGA2022 ensures a cleaner signal and improved overall system sensitivity, which is essential for high-performance wireless systems.
  • Power Efficiency: NXP's BGA2022 is designed for power efficiency, which not only conserves energy but also reduces heat dissipation, contributing to longer system life and reliability.
  • Compact Size: The small form factor of the BGA2022 makes it an excellent choice for space-constrained applications, allowing for more compact and integrated designs.

Applications

The versatility of the NXP BGA2022 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Wireless communication infrastructure
  • RF front-end modules
  • Satellite communication systems
  • Industrial and medical applications requiring RF amplification

Why Choose the NXP BGA2022?

Choosing the BGA2022 from NXP means opting for a product that delivers on performance without compromising on size or power consumption. Its robust design ensures that it can withstand the rigors of various environments, while its technical specifications cater to the needs of high-fidelity RF signal amplification. As wireless systems continue to evolve, the BGA2022 stands as a reliable and forward-thinking component that will help drive innovation in the industry.

For detailed specifications and application support, visit the NXP official website or contact an NXP representative.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7930 $59.4750
180+ $0.6507 $117.1260
275+ $0.6304 $173.3600
380+ $0.6101 $231.8380
490+ $0.5897 $288.9530
660+ $0.5288 $349.0080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess