The BGA2800 is a cutting-edge Silicon Germanium Carbon (SiGe:C) MMIC amplifier designed by NXP Semiconductors, a leader in the semiconductor industry. This product is a testament to NXP's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems.
Key Features
- Frequency Range: The BGA2800 operates effectively across a wide frequency range, making it a versatile choice for various applications in the RF domain.
- Gain: It offers a high gain, which is essential for signal amplification in communication systems, ensuring clear and strong signal transmission.
- Low Noise Figure: The low noise figure of the BGA2800 minimizes signal distortion, thereby improving the overall signal quality and system sensitivity.
- Power Efficiency: Designed with power efficiency in mind, the BGA2800 reduces energy consumption, which is crucial for battery-powered devices.
Applications
The BGA2800 is suitable for a broad range of applications, including but not limited to:
- Wireless Communication Systems
- Global Positioning Systems (GPS)
- Low Noise Block (LNB) Converters for Satellite Receivers
- Infrastructure for Mobile Networks
Product Specifications
| Parameter |
Value |
| Frequency Range |
DC to 6 GHz |
| Gain |
Typical 20 dB |
| Noise Figure |
Typical 1.6 dB at 1.8 GHz |
| Supply Voltage |
1.5 to 5 V |
Quality and Reliability
NXP's BGA2800 is manufactured with the highest quality standards, ensuring that it meets the stringent requirements for industrial and commercial use. Its robust design guarantees long-term reliability, making it a trusted component in any RF system.