EN
  • EN
  • DE

BGA7027

Part No BGA7027
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 400 MHz to 2700 MHz 0.5 W high linearity silicon amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153413-BGA7027
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGA7027 CAD Model

Description

Introducing the BGA7027: A High-Performance MMIC from NXP

The BGA7027, crafted by the renowned semiconductor manufacturer NXP Semiconductors, represents a leap in RF amplifier technology. This versatile Medium Power Silicon MMIC amplifier is designed to meet the rigorous demands of a wide array of applications, including but not limited to, wireless infrastructure, industrial, scientific, and medical equipment.

With its excellent performance across a broad frequency range, the BGA7027 is capable of operating from 400 MHz to 2700 MHz, making it an ideal choice for multi-band communication systems. This product is engineered to provide a high level of gain, which is typically 20 dB, while maintaining outstanding linearity with an OIP3 of 35 dBm. The combination of these features ensures that the BGA7027 can handle complex signal environments and deliver clear, reliable communication.

The BGA7027 is not only powerful but also efficient. It boasts an integrated active biasing circuit that ensures consistent performance over temperature and process variations. This feature simplifies the external circuitry required, thereby reducing the overall system design complexity and cost. The device also includes an on-chip matching network which enhances its ease of use by making it a plug-and-play solution for many RF systems.

Encased in a compact 6-pin SOT363 plastic package, the BGA7027 is designed with space constraints in mind, without compromising on performance. This small footprint allows for integration into tight spaces, making it an excellent choice for portable and space-limited applications.

Moreover, the BGA7027 is created with a focus on durability. It is capable of withstanding a 5:1 VSWR at 28 V, which speaks to its robustness in the face of mismatched load conditions. This characteristic ensures that the BGA7027 remains reliable over time, even in the most challenging operating conditions.

For designers and engineers looking for a high-performance, easy-to-integrate RF amplifier, the BGA7027 from NXP offers a compelling solution. Its combination of wide frequency range, high gain, excellent linearity, and robust construction make it a standout product for a variety of RF applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess