EN
  • EN
  • DE

BGB203/S03

Part No BGB203/S03
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235276-BGB203/S03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGB203/S03 CAD Model

Description

The NXP BGB203/S03 is a cutting-edge Bluetooth transceiver chip designed to meet the rigorous demands of modern wireless communication systems. This compact and energy-efficient chip is an ideal solution for developers looking to incorporate Bluetooth functionality into their products with minimal power consumption and maximum performance.

Key Features

  • Bluetooth Compliance: The BGB203/S03 is fully compliant with the Bluetooth 2.1 + EDR specification, ensuring compatibility with a wide range of Bluetooth-enabled devices.
  • Integration: This chip comes with an integrated VCO (Voltage-Controlled Oscillator) and synthesizer, reducing the need for external components and simplifying the design process.
  • Low Power Consumption: Designed for power-sensitive applications, the BGB203/S03 boasts an ultra-low power consumption profile, making it suitable for battery-operated devices.
  • High Sensitivity: With its high receiver sensitivity, the BGB203/S03 ensures reliable communication even in environments with weak signal conditions.
  • Flexible Interfaces: The device offers a variety of interfaces, including USB, UART, and PCM, providing designers with flexibility in system integration.

Applications

The NXP BGB203/S03 is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless headsets and headphones
  • Automotive hands-free systems
  • Wireless speakers and audio streaming devices
  • Portable medical devices
  • Smart home automation

Technical Specifications

Parameter Value
Bluetooth Version 2.1 + EDR
Supply Voltage 1.7V to 3.6V
Operating Temperature -40°C to +85°C
Package Small footprint HVQFN

Quality and Reliability

NXP is committed to delivering high-quality products, and the BGB203/S03 is no exception. It is manufactured under strict quality control standards and is designed to perform reliably under various conditions, ensuring customer satisfaction and trust in NXP's advanced technology solutions.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
NEC
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess