EN
  • EN
  • DE

WX861A0880PE

Part No WX861A0880PE
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 403584-WX861A0880PE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WX861A0880PE CAD Model

Description

The WX861A0880PE is a power amplifier module manufactured by RF Micro Devices (now Qorvo). This module is designed to operate within specific frequency ranges and power levels, typically found in wireless communication systems.

Applications

  • Cellular Base Stations: Used in the uplink and downlink paths of cellular base stations to amplify signals for transmission and reception.
  • Wireless Infrastructure: Integrated into various wireless infrastructure components, such as repeaters and remote radio heads.
  • Public Safety Radio: Utilized in public safety radio systems to ensure reliable communication for emergency services.
  • Military Communications: Deployed in military communication equipment for secure and robust wireless links.
  • Satellite Communications: Used in satellite communication systems for signal amplification.

Features

  • High Power Output: Delivers significant power output to meet the demands of wireless communication systems.
  • High Efficiency: Operates with high power efficiency, minimizing energy consumption and heat dissipation.
  • Wideband Operation: Supports a broad frequency range, accommodating multiple communication standards and protocols.
  • Integrated Matching Networks: Includes integrated input and output matching networks for simplified integration.
  • Compact Size: Features a compact form factor, enabling easy integration into space-constrained applications.
  • Excellent Linearity: Maintains excellent linearity to minimize signal distortion and ensure high-quality communication.

Benefits

  • Enhanced Coverage: Improves the coverage area of wireless communication systems by providing high power amplification.
  • Increased Capacity: Increases the capacity of wireless networks by supporting multiple channels and higher data rates.
  • Reduced Operating Costs: Reduces operating costs through high power efficiency and minimal heat dissipation.
  • Simplified Integration: Simplifies system integration with integrated matching networks and a compact form factor.
  • Improved Signal Quality: Ensures high-quality communication by maintaining excellent linearity and minimizing signal distortion.
  • Reliable Performance: Provides reliable performance in demanding environments, ensuring continuous operation of wireless communication systems.

Additional Details

The WX861A0880PE typically operates with a supply voltage in the range of 28-32V and provides a gain of approximately 28-32 dB, depending on the specific frequency and operating conditions. It incorporates internal temperature compensation circuitry to maintain stable performance over a wide temperature range. The module is designed to meet stringent regulatory requirements for electromagnetic compatibility (EMC) and safety.

Specific technical specifications, such as frequency range, output power, gain, efficiency, and linearity, are usually detailed in the product datasheet provided by Qorvo. For detailed information on integration and application, refer to the official documentation and application notes.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,324 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess