EN
  • EN
  • DE

BGB204/3/S01

Part No BGB204/3/S01
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description BLUETOOTH 1.2 SIPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235282-BGB204/3/S01
Popularity Low
Supply and Demand Status Balance
Introduction Date September 12, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGB204/3/S01 CAD Model

Description

The NXP BGB204/3/S01 is a cutting-edge integrated circuit designed for the robust demands of modern RF applications. This silicon germanium carbon (SiGe:C) BiCMOS device is part of NXP's high-performance RF product line, tailored to provide exceptional signal amplification with minimal noise, making it an ideal choice for a wide range of wireless communication systems.

Key Features

  • Frequency Range: The BGB204/3/S01 operates effectively over a broad frequency range, catering to various applications in the RF spectrum.
  • High Gain: It offers high gain levels, ensuring strong signal amplification which is crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: The device boasts a low noise figure, which is essential for reducing signal interference and improving overall system sensitivity.
  • Linearity: Excellent linearity performance is a hallmark of this IC, making it suitable for handling complex modulation schemes without significant signal distortion.
  • Integration: The BGB204/3/S01 integrates multiple functions into a single chip, reducing the need for external components and simplifying design complexity.

Applications

The versatility of the NXP BGB204/3/S01 allows it to be used in a variety of RF applications, including but not limited to:

  • Wireless infrastructure for mobile communications
  • RF front-end modules for cellular handsets
  • Global Positioning System (GPS) receivers
  • Wireless Local Area Network (WLAN) devices
  • Other high-frequency wireless systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BGB204/3/S01 is manufactured using advanced SiGe:C BiCMOS technology, which ensures high performance and durability under various operating conditions. This product is designed to meet the stringent requirements of the wireless communication industry, providing designers with a reliable and efficient solution for RF signal amplification.

Conclusion

The NXP BGB204/3/S01 is an exceptional choice for RF designers looking for a high-performance, low-noise amplifier. Its integration capabilities, coupled with its wide frequency range and high linearity, make it a versatile component for a multitude of RF applications. With NXP's reputation for quality, this product stands out as a robust solution for advanced wireless systems.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
NEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess