EN
  • EN
  • DE

BGD502,112

Part No BGD502,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 425 mA
Mounting Type Chassis Mount
Package / Case SOT-115J
Supplier Device Package SOT115J
Base Product Number BGD50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1314817-BGD502,112
Ultra Librarian 3D Model Ultra Librarian BGD502,112 CAD Model

Description

The BGD502,112 is a state-of-the-art RF amplifier designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance product is tailored for use in a variety of demanding applications, including but not limited to, wireless communication, broadcasting, and industrial markets.

Key Features

  • Frequency Range: The BGD502,112 operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Gain: It offers a high gain level, which ensures strong signal amplification, essential for maintaining signal integrity over long distances or in environments with high signal attenuation.
  • Efficiency: Designed with power efficiency in mind, the BGD502,112 minimizes energy consumption, making it suitable for systems where power efficiency is critical.
  • Thermal Performance: The device is engineered with superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Robustness: NXP's commitment to durability is evident in the BGD502,112's robust construction, which allows it to withstand the rigors of industrial environments.

Applications

The BGD502,112 is ideal for a wide array of applications, including:

  • Wireless infrastructure, such as cellular base stations and repeaters
  • Broadcast transmitters for both audio and video signals
  • Professional RF power amplifiers for event and concert setups
  • RFID readers and other industrial wireless solutions

Product Specifications

As a product of NXP's dedication to technological excellence, the BGD502,112 boasts specifications that ensure optimal performance in its intended applications. The amplifier's design accommodates easy integration into existing systems, providing a seamless upgrade path for enhancing RF capabilities.

Why Choose the BGD502,112?

Choosing the BGD502,112 from NXP means investing in reliability, efficiency, and high performance. NXP's reputation for quality and innovation is encapsulated in this amplifier, making it a smart choice for businesses and engineers looking to push the boundaries of RF technology.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess