EN
  • EN
  • DE

BGD816L,112

Part No BGD816L,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GAIN PWR 860MHZ SOT115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 360mA
Case / Package SOT115J
Win Source Part Number 201207-BGD816L,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGD816L,112 CAD Model

Description

The BGD816L,112 is a state-of-the-art RF amplifier designed and manufactured by NXP Semiconductors. This high-performance product is engineered to meet the demanding requirements of modern wireless communication systems, offering exceptional signal amplification capabilities within a compact form factor.

Key Features

  • Frequency Range: The BGD816L,112 operates effectively over a broad frequency range, making it versatile for various RF applications.
  • High Gain: It provides a high level of gain, which enhances the strength of the received signals, ensuring clarity and reliability in communication.
  • Low Noise Figure: With its low noise figure, the BGD816L,112 minimizes the amount of added noise, preserving the quality of the signal throughout the amplification process.
  • Power Efficiency: The device is designed with power efficiency in mind, reducing the power consumption of the system and contributing to longer battery life in portable applications.
  • Robustness: NXP's commitment to quality means the BGD816L,112 is built to withstand the rigors of operation in harsh environments, ensuring reliability and longevity.

Applications

The BGD816L,112 is ideally suited for a variety of RF applications, including but not limited to:

  • Cable television (CATV) systems
  • Home RF networks
  • Wireless communication infrastructure
  • RFID readers
  • Industrial and medical applications requiring RF signal amplification

Technical Specifications

Below are some of the technical specifications that set the BGD816L,112 apart:

  • Supply Voltage: Specified to operate at a certain DC voltage, ensuring compatibility with a range of systems.
  • Package: Encased in a durable package that facilitates easy integration into various circuit designs.
  • Quality and Reliability: Manufactured to NXP's high standards, ensuring that each unit performs to the specifications and has a long operational life.

For detailed technical information, datasheets, and support resources, customers can visit NXP Semiconductors' official website or contact their local sales representative.

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess