EN
  • EN
  • DE

BGM1013,115

Part No BGM1013,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP ISM 0HZ-2.2GHZ 6TSSOP / RF Amplifier IC ISM 0Hz ~ 2.2GHz 6-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 0Hz ~ 2.2GHz
P1dB 13dBm
Gain 35.5dB
Noise Figure 4.6dB ~ 4.7dB
RF Type ISM
Voltage - Supply 5V ~ 6V
Current - Supply 27.5mA
Test Frequency 1GHz
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BGM10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-BGM1013,115,568-2076-6,BGM1013115,954-BGM1013115,NXPNXPBGM1013,115,568-2076-2,934058247115,568-2076-1,BGM1013 T/R
Standard Package 3,000
Win Source Part Number 1183215-BGM1013,115
Ultra Librarian 3D Model Ultra Librarian BGM1013,115 CAD Model

Description

The BGM1013,115 is a high-performance, silicon monolithic microwave integrated circuit (MMIC) from NXP Semiconductors, designed to deliver exceptional RF functionality for a wide range of applications. This product is part of NXP's extensive portfolio of RF solutions, which are renowned for their quality, performance, and reliability.

Key Features

  • Frequency Range: The BGM1013,115 operates over a broad frequency range, making it suitable for various RF applications.
  • Gain: It offers a high gain, ensuring strong signal amplification for enhanced performance.
  • Efficiency: Designed for optimal power efficiency, this MMIC helps in reducing power consumption, which is crucial for battery-powered devices.
  • Integration: The device integrates several functions, which helps in reducing the overall component count and simplifying the design for system developers.
  • Package: Housed in a compact and robust package, the BGM1013,115 is engineered to withstand the rigors of both consumer and industrial environments.

Applications

The versatility of the BGM1013,115 allows it to be used in a multitude of applications, including but not limited to:

  • Wireless communication systems
  • Global positioning systems (GPS)
  • Industrial, scientific, and medical (ISM) band operations
  • Remote control receivers
  • Automotive applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BGM1013,115 is manufactured in state-of-the-art facilities, ensuring that each component meets NXP's stringent requirements for performance and durability.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the BGM1013,115 into their projects. NXP's dedicated support team is also available to assist with any technical queries or design challenges that may arise.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess