EN
  • EN
  • DE

BGS8H2UKAZ

Part No BGS8H2UKAZ
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 6-XFBGA, WLCSP
Supplier Device Package 6-WLCSP (0.69x0.44)
Base Product Number BGS8
Standard Package 20,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 438021-BGS8H2UKAZ
Ultra Librarian 3D Model Ultra Librarian BGS8H2UKAZ CAD Model

Description

The BGS8H2UKAZ is a cutting-edge semiconductor product from NXP, a leader in the technology and automotive industry. This product is designed to cater to the needs of modern electronic applications, offering exceptional performance, reliability, and versatility.

Key Features

  • High Integration: The BGS8H2UKAZ integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of components required in a circuit.
  • Efficiency: Designed with power efficiency in mind, this product ensures minimal power loss during operation, making it suitable for energy-sensitive applications.
  • Advanced Technology: Utilizing NXP's state-of-the-art semiconductor technology, the BGS8H2UKAZ provides superior performance that meets the demanding requirements of the industry.
  • Durability: Built to last, this product can withstand harsh conditions, making it ideal for use in automotive and industrial environments.

Applications

The BGS8H2UKAZ from NXP is versatile enough to be used across various sectors. Its robust design and advanced technology make it particularly well-suited for:

  • Automotive systems, where reliability and endurance are crucial.
  • Industrial automation, for its ability to perform consistently under challenging conditions.
  • Consumer electronics, providing the necessary performance for modern, high-demand gadgets.
  • Communication infrastructure, thanks to its high integration and efficiency.

Why Choose BGS8H2UKAZ?

With the BGS8H2UKAZ, NXP offers a product that stands out in the semiconductor market. Its blend of high integration, efficiency, and durability packaged within NXP's advanced technology framework makes it a top choice for designers and engineers looking to push the boundaries of their applications. Whether for automotive, industrial, consumer, or communication purposes, the BGS8H2UKAZ is a component that delivers on its promise of excellence and innovation.

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess