EN
  • EN
  • DE

BGU7041

Part No BGU7041
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153466-BGU7041
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGU7041 CAD Model

Description

Introducing the NXP BGU7041: A High-Performance Low-Noise Amplifier

The NXP BGU7041 is a state-of-the-art low-noise amplifier (LNA) designed to enhance the performance of receiver applications across a wide range of frequencies. This versatile LNA is an ideal choice for designers looking to improve system sensitivity and dynamic range in their wireless communication systems.

With its exceptional low noise figure and high linearity, the BGU7041 ensures minimal signal distortion and optimal signal amplification, making it an excellent fit for demanding applications like satellite receivers, professional radios, and infrastructure for mobile networks. The device operates over a broad frequency range, which allows it to be used in various RF bands without compromising performance.

Key Features of the NXP BGU7041

  • Frequency Range: The BGU7041 provides consistent performance across a wide frequency range, making it adaptable to multiple RF applications.
  • Low Noise Figure: Its low noise figure is a critical parameter that ensures a high signal-to-noise ratio (SNR), resulting in clearer signal reception.
  • High Linearity: The device offers high linearity, which is vital for maintaining signal fidelity and reducing distortion in complex multi-signal environments.
  • Adjustable Current: The amplifier's current can be adjusted, providing designers with flexibility to trade-off between linearity and power consumption based on application requirements.
  • ESD Protection: The BGU7041 comes with integrated electrostatic discharge (ESD) protection, safeguarding the device from potential damage during handling and operation.
  • Package: Housed in a compact 6-pin package, the BGU7041 is designed for space-constrained applications without sacrificing performance.

The NXP BGU7041 is not just a component; it's a solution that addresses the critical needs of modern wireless communication systems. Its robust design, combined with superior noise performance and high linearity, ensures reliable operation even in the most challenging conditions. Whether you're developing a commercial wireless system or a specialized communication device, the BGU7041 stands out as a top-tier choice for your LNA needs.

Integrating the BGU7041 into your design will give your products the competitive edge they need in a market that demands high performance and reliability. Experience the difference in your wireless applications with the cutting-edge technology of NXP's BGU7041.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3828 $59.5700
60+ $1.9543 $117.2580
92+ $1.8942 $174.2664
127+ $1.8330 $232.7910
163+ $1.7718 $288.8034
219+ $1.5881 $347.7939
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess