EN
  • EN
  • DE

BGU7053,118

Part No BGU7053,118
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP 2.3GHZ-2.8GHZ 10HVSON  /  RF Amplifier IC 2.3GHz ~ 2.8GHz 10-HVSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 2.3GHz ~ 2.8GHz
P1dB 13.5dBm
Gain 18.5dB
Noise Figure 0.85dB
Voltage - Supply 3V ~ 3.6V
Current - Supply 90mA
Test Frequency 2.5GHz
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-HVSON (3x3)
Base Product Number BGU70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-BGU7053118-NXTR,568-8380-6,NXPNXPBGU7053,118,568-8380-2,935293345118,568-8380-1
Standard Package 6,000
Win Source Part Number 1224361-BGU7053,118
Ultra Librarian 3D Model Ultra Librarian BGU7053,118 CAD Model

Description

The BGU7053,118 from NXP Semiconductors is a state-of-the-art silicon germanium carbon (SiGe:C) Low Noise Amplifier (LNA) designed for a wide range of applications, including but not limited to, mobile TV, GPS devices, wireless LAN systems, and various radio communications where low noise figures and high linearity are essential.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it highly versatile for integration into various RF systems.
  • Low Noise Figure: The BGU7053,118 boasts an exceptionally low noise figure which is critical in maintaining signal integrity and improving the sensitivity of the overall system.
  • High Linearity: With its high linearity performance, the LNA ensures minimal distortion of the received signals, which is particularly important in maintaining the quality of communication.
  • Adjustable Biasing: The LNA provides options for adjustable biasing, allowing designers to optimize the device for power consumption versus performance based on the application requirements.
  • Robust Package: Housed in a compact, 6-pin leadless package, the BGU7053,118 is designed for easy integration into space-constrained designs without sacrificing performance.

Applications

The BGU7053,118 is ideal for applications that require low noise amplification to enhance signal reception. Its versatility allows it to be used in a variety of settings, including:

  • Mobile television receivers for clear, uninterrupted viewing on the go.
  • GPS receivers for reliable and precise navigation.
  • Wireless LAN (WiFi) devices for improved connectivity and data throughput.
  • Radio communication systems where signal integrity is paramount.

Product Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the BGU7053,118 datasheet provided by NXP Semiconductors. The datasheet includes comprehensive information on electrical characteristics, pin configurations, S-parameter data, and application circuits to facilitate the integration of the LNA into your next project.

You May Also Be Interested in

Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess