EN
  • EN
  • DE

BGU8053X

Part No BGU8053X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LNA 5V 2500MHZ 8HWSON / RF Amp Single LNA 4GHz 5.25V 8-Pin HWSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency 2GHz ~ 4GHz
P1dB 18dBm
Gain 18.5dB
Noise Figure 0.56dB
RF Type GSM, LTE, W-CDMA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 48mA
Test Frequency 2.5GHz
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-HWSON (2x2)
Win Source Part Number 770014-BGU8053X
Popularity Medium
Supply and Demand Status Limited
Family Name BGU8053
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BGU8053X CAD Model

Description

The BGU8053X is a state-of-the-art, high-performance Silicon Germanium Carbon (SiGe:C) Low Noise Amplifier (LNA) designed by NXP Semiconductors. It's an integral component for a wide array of applications, particularly suited for wireless communication systems. The BGU8053X offers a perfect balance between low noise figure and high linearity performance, ensuring clear signal amplification in challenging environments.

Key Features

  • Frequency Range: The LNA operates over a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: The device boasts an exceptionally low noise figure, which minimizes the degradation of the signal-to-noise ratio, thus improving system sensitivity.
  • High Linearity: The BGU8053X provides high linearity, ensuring minimal distortion in the amplified signal, which is crucial for maintaining signal integrity.
  • Adjustable Bias: It offers an adjustable bias setting, allowing designers to optimize the amplifier's performance for specific application requirements.
  • Robustness: The product is engineered to withstand electrostatic discharge (ESD) and other environmental stresses, enhancing its durability and reliability.

Applications

The BGU8053X is ideal for several RF applications, including but not limited to:

  • Wireless LAN (WLAN) and Bluetooth systems
  • Global Positioning System (GPS) receivers
  • Infrastructure systems for mobile communications
  • General RF front-end applications

Product Specifications

Parameter Value Supply Voltage 1.5V to 3.3V Gain High Noise Figure Ultra-low Package Compact and robust

Conclusion

In conclusion, the BGU8053X from NXP is a superior choice for designers seeking an LNA with excellent noise performance, high linearity, and a flexible operating range. Its robustness and adjustability make it a compelling option for enhancing RF systems across a diverse range of applications.

You May Also Be Interested in

Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
NXP / Nexperia
BGU8823
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6087 $52.1740
47+ $2.1404 $100.5988
73+ $2.0736 $151.3728
100+ $2.0067 $200.6700
129+ $1.9398 $250.2342
173+ $1.7391 $300.8643
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,608 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess