EN
  • EN
  • DE

BGW211EG

Part No BGW211EG
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Lead Free Yes
RoHS Compliant
Win Source Part Number 1049223-BGW211EG
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGW211EG CAD Model

Description

Product Overview: NXP BGW211EG

The NXP BGW211EG is a cutting-edge semiconductor product designed to meet the demanding requirements of modern electronic applications. This high-performance component is part of NXP's broad portfolio of integrated circuits, renowned for their reliability, efficiency, and innovative features.

Key Features

  • Advanced Technology: The BGW211EG is built on NXP's latest technology platform, ensuring superior performance and integration capabilities.
  • High Efficiency: With its power-saving features, the product offers exceptional energy efficiency, making it suitable for eco-friendly designs and applications that require low power consumption.
  • Durability: NXP's commitment to quality means that the BGW211EG is designed to withstand harsh conditions and provide a long operational lifespan, even in challenging environments.
  • Compact Form Factor: The device comes in a space-saving package, allowing for a more compact overall design in the end product, which is crucial for portable and space-constrained applications.

Applications

The versatility of the NXP BGW211EG makes it an ideal choice for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunications infrastructure
  • Medical devices
  • Internet of Things (IoT) devices

Technical Specifications

The BGW211EG boasts technical specifications that cater to the needs of advanced electronic systems:

  • Voltage range and power dissipation tailored for optimal performance.
  • High-speed signal processing capabilities for real-time applications.
  • Robust thermal management features to maintain stability under varying operating conditions.

Support and Resources

NXP provides comprehensive support and a wealth of resources for the BGW211EG, including detailed datasheets, application notes, and design tools. Customers can also access NXP's technical support team for guidance and assistance with integration, development, and troubleshooting.

In conclusion, the NXP BGW211EG represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers looking to create sophisticated electronic products.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess