EN
  • EN
  • DE

BGY558C

Part No BGY558C
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235363-BGY558C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGY558C CAD Model

Description

Product Overview: BGY588C - NXP

The BGY588C, a high-performance product from NXP Semiconductors, is a testament to the company's commitment to providing cutting-edge technology solutions. This product is designed to cater to the demanding needs of modern RF (Radio Frequency) amplification applications.

Key Features:

  • Frequency Range: The BGY588C operates over a broad frequency range, making it a versatile component for various RF applications.
  • High Gain: It offers a high gain level, ensuring that signal strength is significantly amplified without the need for additional stages.
  • Efficiency: With its excellent power efficiency, the BGY588C is optimized for performance while maintaining low energy consumption.
  • Integration: The product integrates seamlessly into existing circuit designs, thanks to its standardized packaging and interface specifications.

Applications:

The BGY588C is suitable for a wide range of applications, including but not limited to:

  • Cable television (CATV) systems
  • Satellite set-top boxes and receivers
  • RF amplification in broadband communication systems
  • Infrastructure for mobile telecommunications

Quality and Reliability:

NXP Semiconductors ensures that the BGY588C is manufactured to the highest quality standards, offering reliability and performance that industry professionals can trust. The product undergoes rigorous testing and quality assurance processes to meet the stringent requirements of the telecommunications sector.

Technical Support and Documentation:

Customers can access comprehensive technical support and detailed documentation for the BGY588C, including datasheets, application notes, and design resources, directly from the NXP website. This support empowers designers and engineers to fully leverage the capabilities of the BGY588C in their projects.

Overall, the BGY588C from NXP Semiconductors is an exceptional choice for anyone looking for a reliable and efficient RF amplification solution.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
STMicroelectronics
Lowest to $2.9707
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess