EN
  • EN
  • DE

BGY885A,112

Part No BGY885A,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP PUSH-PULL SOT115J / Push Pull CATV Amplifier 860MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 225mA
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 770023-BGY885A,112
Popularity Medium
Supply and Demand Status Limited
Family Name BGY885A
Introduction Date April 07, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGY885A,112 CAD Model

Description

Product Overview: BGY885A,112

The BGY885A,112 is a cutting-edge RF power amplifier module developed by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to deliver exceptional performance in a variety of wireless communication applications. Its robust design and advanced technology make it an ideal choice for high-frequency operations.

Key Features

  • Frequency Range: The BGY885A,112 operates at a frequency range that is suitable for a wide array of RF applications, ensuring versatility and compatibility with different communication standards.
  • High Output Power: It is engineered to provide high output power, which is crucial for maintaining signal integrity and ensuring reliable communication over long distances or in environments with high signal attenuation.
  • Efficiency: The amplifier module is designed with energy efficiency in mind, thereby reducing power consumption and heat generation, which in turn prolongs the life of the device and conserves energy.
  • Integration: This product comes in a compact package, allowing for easy integration into various electronic systems without requiring significant space, making it suitable for applications with space constraints.
  • Thermal Management: The BGY885A,112 includes features for superior thermal management, ensuring stable performance even under conditions of high power operation or elevated ambient temperatures.

Applications

The BGY885A,112 is versatile enough to be used in a range of applications, including but not limited to:

  • Wireless communication infrastructure
  • Broadcast transmitters
  • RFID systems
  • Amplification for mobile radio systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BGY885A,112 is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. The product undergoes rigorous testing to ensure it meets the requirements of the most demanding RF applications.

Conclusion

Whether you are developing a system for communication, broadcasting, or any other application that requires reliable RF amplification, the BGY885A,112 from NXP Semiconductors offers the performance, efficiency, and quality that engineers and designers need to deliver top-notch solutions.

You May Also Be Interested in

Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess