EN
  • EN
  • DE

BLF2043F

Part No BLF2043F
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si N-channel Rf Power Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 2.2 A
Drain to Source Breakdown Voltage 65 V
Drain to Source Voltage (Vdss) 65 V
Element Configuration Single
Gate to Source Voltage (Vgs) 15 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Number of Pins 3
RoHS Compliant
Win Source Part Number 1007073-BLF2043F
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLF2043F CAD Model

Description

Introducing the NXP BLF2043F LDMOS Power Transistor

The NXP BLF2043F is a cutting-edge RF power LDMOS transistor designed for a broad range of applications. This high-performance component is specifically engineered to deliver exceptional efficiency and reliability for RF energy applications. With its advanced LDMOS technology, the BLF2043F is an ideal choice for professionals seeking a robust and versatile solution for high-frequency operations.

Key Features

  • Frequency Range: The BLF2043F operates effectively over a wide frequency range, making it suitable for various applications in the RF domain.
  • High Power: It is capable of delivering high power, ensuring that it can handle demanding applications that require a strong signal output.
  • Efficiency: Designed with efficiency in mind, the BLF2043F helps reduce energy consumption, making it an environmentally friendly and cost-effective choice.
  • Thermal Performance: Excellent thermal management is one of the hallmarks of this transistor, providing stable performance even under high-temperature conditions.
  • Durability: The robust construction of the BLF2043F ensures that it can withstand the rigors of continuous operation without degradation in performance.

Applications

The versatility of the NXP BLF2043F allows it to be used in a variety of applications. It is particularly suited for:

  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters
  • RF energy applications such as plasma generation, cooking, and heating
  • Aerospace and defense systems
  • Radio and television broadcasting

Why Choose the BLF2043F?

The NXP BLF2043F stands out in the market for its combination of high power, efficiency, and reliability. Its ability to perform consistently across a wide range of temperatures and frequencies makes it a preferred choice for designers and engineers. Whether you're developing sophisticated industrial systems or innovative communication solutions, the BLF2043F provides the performance and durability you need to succeed.

For detailed specifications and application notes, please refer to the official NXP datasheets or contact your local NXP sales representative.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us
ADI Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess