EN
  • EN
  • DE

BLF4G22S-100,112

Part No BLF4G22S-100,112
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ SOT502B / Trans RF MOSFET N-CH 65V 12A 3-Pin SOT-502B Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.11GHz ~ 2.17GHz
Gain 13.5dB
Voltage - Test 28V
Current Rating 12A
Current - Test 900mA
Power - Output 25W
Voltage Rating DC 65V
Package SOT-502B
Manufacturer Package SOT502B
Win Source Part Number 770103-BLF4G22S-100,112
Popularity Medium
Supply and Demand Status Limited
Family Name BLF4G22S-100
Introduction Date January 10, 2006
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BLF4G22S-100,112 CAD Model

Description

The BLF4G22S-100,112 is a state-of-the-art LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance device is tailored for RF power amplifiers and is widely used in a variety of applications such as broadcast transmitters, cellular base stations, and industrial, scientific, and medical (ISM) applications.

Key Features

  • High Efficiency: With an advanced LDMOS technology, the BLF4G22S-100,112 offers high efficiency, making it ideal for energy-sensitive applications.
  • Broadband Operation: The device is capable of operating over a wide frequency range, providing flexibility and reducing the need for multiple components in broadband applications.
  • High Power: It delivers a powerful output, with a typical P1dB (output power at 1dB compression point) of 100 W, ensuring strong signal amplification.
  • Thermal Performance: The transistor is encapsulated in a ceramic package that provides excellent thermal stability and reliability under high-temperature operating conditions.
  • Integrated ESD Protection: With built-in electrostatic discharge protection, the BLF4G22S-100,112 enhances system robustness and longevity.

Applications

  • Cellular base station amplifiers for GSM, CDMA, LTE, and 5G networks
  • ISM applications including plasma generators and industrial heating
  • Professional and commercial radio applications
  • TV broadcasting and VHF transmitters

Specifications

Parameter Value
Product Type RF Transistor
Technology LDMOS
Frequency DC to 2.2 GHz
Power - Output (P1dB) 100 W
Gain 16 dB
Efficiency 70%
Package / Case Ceramic
ESD Protection Integrated

With its robust design and versatile performance, the BLF4G22S-100,112 from NXP Semiconductors represents a reliable and efficient solution for high-power RF applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess