EN
  • EN
  • DE

SI2417-B-FT

Part No SI2417-B-FT
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321097-SI2417-B-FT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI2417-B-FT CAD Model

Description

The SI2417-B-FT is a single-chip FSK (Frequency Shift Keying) transceiver manufactured by Silicon Labs, designed for low-power wireless applications in the sub-GHz frequency bands. This transceiver integrates a complete radio transmitter and receiver, along with a modem, making it suitable for various wireless communication systems requiring robust and energy-efficient performance.

Applications

  • Remote Keyless Entry (RKE)
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless Sensor Networks (WSN)
  • Home Automation
  • Industrial Control and Monitoring

Features

  • Frequency Range: 300-510 MHz
  • Data Rate: Up to 128 kbps
  • Modulation: FSK
  • Low Power Consumption
  • Integrated Modem with Data Handling
  • Programmable Output Power
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Wake-on-Radio (WOR) Functionality

Benefits

  • Extended Battery Life: Low power operation extends the operational life of battery-powered devices.
  • Reliable Communication: FSK modulation ensures robust and dependable wireless communication, even in challenging environments.
  • Simplified Design: The integrated modem reduces the need for external components, simplifying system design and reducing costs.
  • Optimized Performance: AFC and AGC features enhance receiver performance by maintaining stable signal reception under varying conditions.
  • Cost-Effective Solution: Single-chip integration reduces overall system cost and complexity.

Additional Details

The SI2417-B-FT operates in the sub-GHz frequency range, which offers better range and penetration compared to higher frequency bands, making it suitable for diverse application environments. The integrated modem manages data encoding, decoding, and packet handling, simplifying software development. The programmable output power enables designers to fine-tune the transmission range to optimize power consumption. The Wake-on-Radio functionality allows the receiver to remain in a low-power state, waking up only when a valid preamble is detected, further conserving power. It includes Automatic Frequency Control (AFC) and Automatic Gain Control (AGC) to maintain steady receiver performance, even with fluctuations in signal strength and frequency. The device provides a versatile solution for various wireless applications needing reliable, low-power communication.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $3.2617
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess