EN
  • EN
  • DE

BLF6G15L-40RN

Part No BLF6G15L-40RN
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153722-BLF6G15L-40RN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G15L-40RN CAD Model

Description

The NXP BLF6G15L-40RN is a state-of-the-art RF power LDMOS transistor designed for a broad range of high-performance applications. This robust and reliable device is part of NXP's renowned portfolio of RF power solutions, catering to the demands of modern RF power amplification.

The BLF6G15L-40RN operates at a frequency range of up to 1.5 GHz, making it an ideal choice for a wide array of applications, including but not limited to broadcast transmitters, cellular base stations, industrial, scientific, and medical (ISM) applications, as well as RF energy applications. Its versatility is further enhanced by its capability to deliver a high output power of 40 watts, ensuring significant signal strength for a variety of uses.

Designed with efficiency in mind, the BLF6G15L-40RN boasts excellent thermal stability and a high gain of 17.5 dB typical. This high gain translates to better signal amplification and lower power consumption, making it an energy-efficient solution for today's green technology requirements. Furthermore, its ruggedness is characterized by an outstanding VSWR (Voltage Standing Wave Ratio) capability, which ensures the device's resilience under mismatched load conditions, thus guaranteeing longevity and reliability in the field.

The integration of NXP's LDMOS technology in the BLF6G15L-40RN provides a significant advantage in terms of linearity, which is crucial for maintaining signal integrity, especially in communication systems where data fidelity is paramount. This linearity also enables the device to perform exceptionally well in both analog and digital modulation schemes.

The transistor is housed in a ceramic package that not only provides superior mechanical strength but also enhances its thermal conductivity, allowing for effective heat dissipation during operation. This ensures stable performance even under high-stress conditions.

In summary, the NXP BLF6G15L-40RN is a powerhouse of performance and reliability, engineered to meet the rigorous standards of today's RF power applications. Its combination of high power, efficiency, ruggedness, and linearity makes it an exemplary choice for designers seeking to create systems with exceptional RF capabilities.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess