EN
  • EN
  • DE

BLF6G20LS-110

Part No BLF6G20LS-110
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Power LDMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153729-BLF6G20LS-110
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLF6G20LS-110 CAD Model

Description

NXP BLF6G20LS-110 LDMOS Power Transistor

The NXP BLF6G20LS-110 is a cutting-edge LDMOS power transistor designed for a variety of RF power applications. This high-performance product is specifically engineered to deliver outstanding efficiency and reliability for applications operating within the 1800 MHz to 2000 MHz frequency range. The BLF6G20LS-110 is a testament to NXP's commitment to providing innovative solutions that cater to the demanding needs of RF power markets.

Key Features

  • Frequency Range: Optimized for performance between 1800 MHz and 2000 MHz, making it suitable for a wide array of RF applications.
  • Output Power: With a typical output power of 110 Watts, this transistor can handle significant power levels, ensuring robust operation in various systems.
  • High Efficiency: The BLF6G20LS-110 boasts an impressive efficiency, which minimizes power loss and enhances overall system performance.
  • Ruggedness: Engineered for durability, this device can withstand a high voltage standing wave ratio (VSWR), which is crucial for applications that may experience load mismatch.
  • Integrated ESD Protection: Features built-in electrostatic discharge protection, safeguarding the device from unexpected voltage spikes and enhancing its longevity.
  • Thermally Enhanced Package: Comes in a ceramic package that provides excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.

Applications

The BLF6G20LS-110 is ideally suited for a range of applications, including but not limited to:

  • Base station transmitters for mobile radio
  • Industrial, scientific, and medical (ISM) applications
  • Professional mobile radio (PMR)
  • RF energy applications

With its advanced LDMOS technology, the NXP BLF6G20LS-110 provides a perfect blend of performance and ruggedness. Whether for telecommunication infrastructure, industrial uses, or other professional RF applications, this power transistor is built to meet the highest standards of efficiency and reliability, making it an excellent choice for designers and engineers seeking to optimize their RF power solutions.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess