The NXP BLF7G22L-200 is a highly efficient, robust LDMOS power transistor designed for a wide range of RF power applications. This device is particularly well-suited for use in base station applications due to its excellent thermal performance and high power output. It operates at a frequency range of 2200 to 2200 MHz, making it versatile for various communication systems.
Key Features
- Advanced LDMOS Technology: Utilizes laterally diffused metal oxide semiconductor technology for high efficiency and gain.
- High Power: Capable of delivering up to 200W of continuous wave power, ensuring strong signal transmission for reliable communications.
- Broadband Frequency Range: Designed to operate over a wide frequency band, making it suitable for a range of RF applications.
- High Efficiency: Offers excellent efficiency, which is critical for reducing power consumption and heat generation in high-power systems.
- Integrated ESD Protection: Features built-in electrostatic discharge protection to enhance durability and reliability.
- Easy Integration: Comes in a ceramic package that is easy to integrate into existing systems with minimal additional components.
Applications
The BLF7G22L-200 is designed for use in a variety of applications, including but not limited to:
- Telecommunication base stations
- Industrial, scientific, and medical (ISM) applications
- Broadcast transmitters
- RF energy applications
Product Specifications
| Parameter |
Value |
| Technology |
LDMOS |
| Frequency |
2200 - 2200 MHz |
| Power Output |
200W |
| Supply Voltage |
28V |
| Efficiency |
High |
| Package |
Ceramic |
For engineers and designers looking for a reliable and powerful RF solution, the NXP BLF7G22L-200 offers the performance and durability required for demanding applications. Its combination of efficiency, power, and versatility makes it a top choice for RF power systems.