EN
  • EN
  • DE

BLF7G27L-140

Part No BLF7G27L-140
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153783-BLF7G27L-140
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF7G27L-140 CAD Model

Description

The NXP BLF7G27L-140 is a highly efficient, LDMOS-based RF power transistor designed for a broad range of applications. This product is part of NXP's renowned lineup of LDMOS transistors, which are well-known for their high performance and reliability in the field of RF power amplification. The BLF7G27L-140 is specifically engineered to meet the stringent requirements of mobile and base station applications, including those used in telecommunications and broadcasting.

Key Features

  • Frequency Range: The BLF7G27L-140 operates effectively over a wide frequency range, making it versatile for various applications.
  • High Power: With an impressive output power capability, this transistor can handle substantial power levels, which is essential for high-power RF applications.
  • Efficiency: The device offers excellent thermal performance and high efficiency, which are critical factors for reducing system costs and improving reliability.
  • Integrated ESD Protection: The built-in Electrostatic Discharge (ESD) protection enhances the robustness of the device, ensuring longevity and consistent performance.
  • Ruggedness: The BLF7G27L-140 is designed to withstand severe load mismatch conditions, which adds to its durability and reliability in challenging environments.

Applications

The versatility of the NXP BLF7G27L-140 allows it to be used in a variety of applications, such as:

  • Telecommunication base stations
  • Professional mobile radio
  • TV broadcast transmitters
  • Industrial, scientific, and medical applications

Technical Specifications

Parameter Value
Product Type RF Power Transistor
Technology LDMOS
Frequency 2700 MHz
Power Output 140 W
Efficiency Typical 17%
Gain 15 dB
Supply Voltage 28 V

With its robust design and superior performance, the NXP BLF7G27L-140 is an ideal choice for designers looking to enhance their RF power amplification systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess