EN
  • EN
  • DE

AH342-PL-B

Part No AH342-PL-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4SIP / Hall Effect Sensor 10mA Bipolar Latch 5V/9V/12V/15V/18V/24V 4-Pin SIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 15mT Trip, -15mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 4.5 V to 28 V
Current - Supply (Max) 6mA
Current - Output (Max) 10mA
Output Type Open Collector
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 4-SIP
Win Source Part Number 077997-AH342-PL-B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name AH342
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AH342-PL-B CAD Model

Description

The AH342-PL-B, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is an advanced high-performance Hall Effect sensor designed for versatile applications in modern electronic systems. This precision device is engineered to detect magnetic fields with exceptional accuracy and convert the detected information into digital output signals.

Key Features

  • High Sensitivity: The AH342-PL-B is equipped with a sensitive Hall Effect plate that ensures accurate detection of magnetic fields, even at low flux densities.
  • Digital Output: This sensor provides a digital output that can be easily interfaced with microcontrollers and other digital systems, facilitating seamless integration into various applications.
  • Wide Operating Voltage Range: Operating over a broad voltage range, this device is versatile and can be powered by different sources, making it suitable for a wide array of electronic products.
  • Low Power Consumption: Designed for energy efficiency, the AH342-PL-B consumes minimal power, which is critical for battery-powered applications.
  • Temperature Range: The sensor operates effectively across a wide temperature range, ensuring reliability and performance in diverse environmental conditions.

Applications

The AH342-PL-B is an ideal component for various applications where magnetic field detection is crucial. It is commonly used in:

  • Position and speed sensing in motors and industrial equipment
  • Proximity detection in consumer electronics and security systems
  • Flow rate sensing in fluid management systems
  • Current sensing in power management applications

Product Specifications

Parameter Value
Supply Voltage 3.0V to 28V
Output Type Digital
Operating Temperature -40°C to 85°C
Package SIP-3L

With its robust design and advanced features, the AH342-PL-B from Diodes Incorporated stands out as a reliable and efficient choice for designers and engineers seeking a high-quality Hall Effect sensor.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Infineon Technologies
Digital Switch
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess