EN
  • EN
  • DE

BLS2731-10,114

Part No BLS2731-10,114
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 75V 3.1GHZ CDFM2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Transistor NPN 75V 1.5A 3.1GHz 145W Surface Mount CDFM2
Manufacturer NXP
Package Tray
Part Status Obsolete
Operating Temperature Range 200°C (TJ)
Mounting Surface Mount
Package SOT-445C
Case / Package CDFM2
Family Name BLS2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 934045790114, BLS2731-10 TRAY, BLS2731-10 TRAY-ND
Quantity per package 4
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864337-BLS2731-10,114
Ultra Librarian 3D Model Ultra Librarian BLS2731-10,114 CAD Model

Description

The BLS2731-10,114 is a cutting-edge LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable products. This transistor is part of NXP's extensive LDMOS portfolio, which is renowned for its high performance, efficiency, and durability in demanding applications.

Key Features

  • High Efficiency: The BLS2731-10,114 boasts exceptional efficiency, making it an ideal choice for applications where power conservation is critical.
  • Wide Frequency Range: Designed to operate over a broad frequency spectrum, this LDMOS transistor can be used in a variety of RF applications.
  • Robust Thermal Performance: With its excellent thermal characteristics, the BLS2731-10,114 ensures reliable operation even under high-temperature conditions.
  • Advanced LDMOS Technology: Utilizing NXP's latest LDMOS technology, the transistor provides superior gain, stability, and signal integrity.
  • Easy Integration: The BLS2731-10,114 is designed for easy implementation into existing systems, simplifying the design-in process for engineers.

Applications

The versatility of the BLS2731-10,114 makes it suitable for a wide array of applications, including but not limited to:

  • Broadcast transmitters
  • Industrial, scientific, and medical (ISM) applications
  • RF energy applications
  • High-power amplifiers in base stations for telecommunications

Product Specifications

Parameter Value Product Type LDMOS Transistor Manufacturer NXP Semiconductors Part Number BLS2731-10,114 Frequency Varies (Broad Range) Power Output High Efficiency High Thermal Performance Robust Technology LDMOS

With its combination of efficiency, performance, and reliability, the BLS2731-10,114 from NXP Semiconductors represents an excellent choice for designers looking to enhance their RF systems.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess