EN
  • EN
  • DE

NSVF6003SB6T1G

Part No NSVF6003SB6T1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 7GHZ 6CPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 3dB @ 1GHz
Gain 9dB
Power - Max 800mW
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 50mA, 5V
Current - Collector (Ic) (Max) 150mA
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-CPH
Base Product Number NSVF6003
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1325672-NSVF6003SB6T1G
Ultra Librarian 3D Model Ultra Librarian NSVF6003SB6T1G CAD Model

Description

ON Semiconductor NSVF6003SB6T1G Product Overview

The ON Semiconductor NSVF6003SB6T1G is a high-performance, N-channel Power MOSFET designed for a wide range of applications that demand efficiency, reliability, and thermal management. This power MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions in power management technology, catering to the needs of modern electronic systems.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The NSVF6003SB6T1G boasts a low on-resistance, which ensures minimal power loss during operation, making it highly efficient for power conversion applications.
  • High Switching Speed: With a fast switching capability, this MOSFET is suitable for high-frequency applications, contributing to better performance in power supplies, converters, and other circuits requiring rapid switching.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, which allows for easy drive and control, providing flexibility in various circuit designs.
  • High Power and Current Handling: Engineered to handle high power levels and currents, the NSVF6003SB6T1G is ideal for demanding environments where robust power handling is critical.
  • Surface-Mount Package: The MOSFET comes in a compact SOT-23 package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space and easier integration into various electronic systems.

Applications

The versatility of the NSVF6003SB6T1G makes it a suitable component for a broad range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Switching Regulators
  • Battery Management Systems
  • LED Lighting Solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSVF6003SB6T1G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Whether you're designing a power supply unit, a motor controller, or any other system requiring efficient power handling, the NSVF6003SB6T1G is a reliable choice that delivers performance and durability.

For detailed technical specifications, application notes, and support resources, please refer to the official ON Semiconductor documentation and product datasheets.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3876 $58.1400
365+ $0.3181 $116.1065
565+ $0.3082 $174.1330
775+ $0.2982 $231.1050
1,005+ $0.2883 $289.7415
1,345+ $0.2585 $347.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess