EN
  • EN
  • DE

BLV910

Part No BLV910
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si NPN Rf Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998979-BLV910
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLV910 CAD Model

Description

The NXP BLV910 is a cutting-edge LDMOS power transistor designed for a broad range of high-frequency applications. This product is part of NXP's renowned LDMOS transistor line, which is well-known for delivering exceptional performance in RF energy, industrial, scientific, and medical applications. The BLV910, in particular, is tailored to meet the stringent requirements of broadcast transmitters, especially those operating in the VHF band.

Key Features

  • High Efficiency: The BLV910 boasts an impressive efficiency rate, which is crucial for applications requiring long-term operation and sustainability. This efficiency helps in reducing thermal challenges and enhances the overall lifespan of the product.
  • Wide Frequency Range: Designed to operate effectively across a wide frequency spectrum, the BLV910 is versatile and can be used in various applications without compromising performance.
  • Robustness: NXP's LDMOS technology ensures that the BLV910 can withstand high voltage standing wave ratios (VSWRs), making it a reliable choice even under demanding conditions.
  • Thermal Performance: The transistor is encapsulated in a package that is engineered for optimal thermal performance, ensuring that the device remains cool during high-power operations.

Applications

The NXP BLV910 is ideal for a range of applications, including:

  • Professional broadcast transmitters
  • Industrial heating and drying systems
  • Plasma generators
  • RF energy applications
  • Medical applications such as MRI and RF ablation

Technical Specifications

The BLV910 offers a combination of high power output and gain with excellent ruggedness. Some of its technical specifications include:

  • High power gain
  • Excellent thermal stability
  • Capability to handle high mismatch loads

In conclusion, the NXP BLV910 is a robust and efficient power transistor that is well-suited for high-frequency applications. Its exceptional performance and reliability make it a preferred choice for professionals looking for quality and durability in their RF components.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess