EN
  • EN
  • DE

BLW85

Part No BLW85
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Vhf Band Si NPN Rf Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049441-BLW85
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLW85 CAD Model

Description

The NXP BLW85 is a high-performance silicon NPN power transistor designed for a wide range of high-power radio frequency applications. Known for its exceptional quality and reliability, this device is particularly well-suited for industrial and commercial broadcasting, as well as for amateur radio and RF heating applications.

Key Features

  • High Power Capability: The BLW85 can handle high power levels, making it ideal for applications that require a robust and powerful RF signal.
  • Wide Frequency Range: This transistor operates effectively over a broad frequency range, providing versatility in its use across different RF applications.
  • High Gain: It offers high gain performance, ensuring efficient signal amplification for the intended application.
  • Excellent Thermal Stability: The BLW85 is designed to maintain its performance even under high-temperature conditions, thanks to its superior thermal properties.
  • Durable Construction: Built with high-quality materials, the BLW85 is made to withstand the rigors of demanding applications and environments.

Applications

The versatility and power of the NXP BLW85 make it suitable for a variety of applications, including:

  • Professional and commercial broadcast transmitters
  • Amateur radio amplifiers
  • RF heating and industrial processing equipment
  • Scientific and medical RF applications

Technical Specifications

Parameter Value
Collector-Emitter Voltage (Vceo) 36V
Collector Power Dissipation (Pc) 150W
Transition Frequency (ft) 30 MHz
Collector Current (Ic) 15A
Operating Junction Temperature (Tj) -65 to 200°C

With its robust design and superior performance, the NXP BLW85 is a trusted choice for professionals seeking a reliable and efficient power transistor for their RF applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess