The BSH108 is a high-performance, low-voltage, N-channel enhancement mode Field-Effect Transistor (FET) produced by NXP Semiconductors. This MOSFET is designed to deliver efficient power control and switching in a compact SOT23 package, making it suitable for a wide range of applications, from power management to load switching.
Key Features
- Low Threshold Voltage: The BSH108 operates at a low threshold voltage, ensuring it can be driven by low-voltage logic signals, which is ideal for battery-operated devices and low-voltage microcontrollers.
- High-Speed Switching: With fast switching speeds, the BSH108 is capable of handling high-frequency operations, which makes it well-suited for modern, high-speed circuit designs.
- Low On-Resistance: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses, which improves overall efficiency and reduces thermal stress on the device.
- Small Footprint: The SOT23 package is known for its small size, which conserves valuable board space in densely packed PCBs.
Applications
The versatility of the BSH108 allows it to be used in a variety of applications, including:
- Power management circuits
- DC/DC converters
- Battery-powered devices
- Motor control systems
- Load switching
- Portable electronics
- Logic level translation
Product Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
20V
Continuous drain current (I<sub>D)
1.3A
Power dissipation (P<sub>D)
0.36W
R<sub>DS(on)
0.3Ω (max)
Package
SOT23
With its combination of efficiency, speed, and compact size, the BSH108 from NXP is a reliable choice for designers looking to optimize their power-sensitive applications.