EN
  • EN
  • DE

BSN20BK,215

Part No BSN20BK,215
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819729-BSN20BK,215
Ultra Librarian 3D Model Ultra Librarian BSN20BK,215 CAD Model

Description

The BSN20BK,215 is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) produced by NXP Semiconductors. This small-signal MOSFET is designed for use in a wide range of electronic applications, including switching and amplification purposes. It is housed in a compact SOT-23 package, which makes it suitable for space-constrained applications.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: SOT-23
  • Drain-Source Voltage (V<sub>DS): 50V
  • Continuous Drain Current (I<sub>D): 300mA
  • Power Dissipation (P<sub>D): 830mW
  • R<sub>DS(on): Low on-state resistance for higher efficiency
  • Gate-Source Voltage (V<sub>GS): ±20V

Applications

The versatility of the BSN20BK,215 makes it a prime choice for a variety of applications. Its high-speed switching capabilities are perfect for power management tasks in consumer electronics, such as smartphones, tablets, and laptops. Additionally, it can be used in load switch circuits, power conversion systems, and for driving small motors in both industrial and automotive environments.

Reliability and Performance

NXP Semiconductors is known for their commitment to quality and reliability, and the BSN20BK,215 is no exception. It offers stable performance over a wide range of temperatures and operating conditions. The device also features built-in protection against electrostatic discharge (ESD), ensuring a longer operational lifespan even in environments prone to electrical disturbances.

Environmental and Regulatory Compliance

The BSN20BK,215 complies with the RoHS directive, meaning it is manufactured with a focus on environmental safety by avoiding the use of hazardous substances. It is also supported by NXP's product longevity program, ensuring a steady supply and support for the component over an extended period.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0660 $50.1600
1,620+ $0.0619 $100.2780
2,510+ $0.0598 $150.0980
3,600+ $0.0556 $200.1600
4,675+ $0.0535 $250.1125
5,840+ $0.0514 $300.1760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299,810 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess