EN
  • EN
  • DE

BSP109

Part No BSP109
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 0.45 A 90 V 4 Ohm N-channel Si Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049699-BSP109
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSP109 CAD Model

Description

The BSP109 from NXP is a high-performance, silicon-based MOSFET that stands out in the semiconductor industry for its efficiency and reliability. This component is specifically designed to meet the demanding requirements of modern electronic circuits, providing a compact yet powerful solution for switching and amplification needs.

Key Features

  • Low On-Resistance: The BSP109 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic applications.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and high performance.
  • Low Threshold Voltage: The device operates at a low threshold voltage, making it suitable for low-voltage applications and ensuring it can be easily driven by logic-level signals.
  • Small Footprint: The compact size of the BSP109 makes it an excellent choice for space-constrained applications, allowing designers to minimize PCB real estate without compromising on performance.

Applications

The versatility of the BSP109 allows it to be used in a wide range of applications, including:

  • Power management systems
  • DC/DC converters
  • Motor control circuits
  • Switching regulators
  • Load switches

Quality and Reliability

NXP is known for its commitment to quality, and the BSP109 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance under various operating conditions. Whether for consumer electronics, automotive applications, or industrial systems, the BSP109 provides a robust solution that engineers can trust.

Integrating the BSP109 into your design will bring about a blend of efficiency, compactness, and reliability, making it an indispensable component for your electronic designs.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess