EN
  • EN
  • DE

BSP110

Part No BSP110
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel enhancement mode vertical D-MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154814-BSP110
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP110 CAD Model

Description

Introducing the BSP110 Field-Effect Transistor from NXP

The BSP110 is a high-performance, N-channel TrenchMOS™ field-effect transistor designed by NXP Semiconductors, which is renowned for its innovative approach to semiconductor technology. This versatile FET is encapsulated in a robust, surface-mounted SOT223 package, making it suitable for a wide range of applications, including but not limited to, power management, switching circuits, and signal processing.

At the heart of the BSP110's efficiency is its TrenchMOS technology, which allows for low on-state resistance (RDS(on)), high switching speed, and excellent thermal performance. These characteristics make the BSP110 an ideal choice for high-efficiency power conversion in compact electronic devices.

Key Features of the BSP110

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be driven by low-voltage logic signals, making it highly compatible with modern microcontrollers and digital circuits.
  • High-Speed Switching: With its fast switching capabilities, the BSP110 minimizes energy loss during transitions, contributing to the overall energy efficiency of the systems it is used in.
  • High Continuous Drain Current: It supports a high continuous drain current, which allows it to handle significant power levels, suitable for demanding applications.
  • Low On-State Resistance: The low RDS(on) minimizes conduction losses, enhancing performance in applications where resistance is critical.

Applications of the BSP110

The BSP110 is highly adaptable and can be used in various applications such as:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Load switching
  • Charge and discharge switches for battery management

NXP's BSP110 is not only a testament to the company's commitment to quality and innovation but also to its dedication to providing solutions that meet the evolving needs of modern electronics. Whether you're designing power-efficient portable devices or robust industrial systems, the BSP110 offers a reliable and efficient solution for your FET requirements.

For detailed specifications and application notes, engineers and designers are encouraged to consult the BSP110 datasheet available on the NXP Semiconductors website.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess