The NXP BSR20 is a high-performance, versatile transistor that is a part of NXP's extensive range of small-signal transistors. This product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for your circuitry needs.
Key Features
- High Current Capacity: The BSR20 is capable of handling continuous collector currents up to 500 mA, making it suitable for medium power applications.
- Low Voltage Operation: With a collector-emitter voltage of 45 V, it operates efficiently at lower voltages, which is ideal for portable and battery-powered devices.
- Energy Efficiency: It offers low saturation voltage and minimal quiescent current, which translates to reduced power consumption and longer battery life in portable applications.
- Fast Switching Speed: The device features fast switching times, which is crucial for high-speed signal processing and switching applications.
- Thermal Performance: The BSR20 comes in a TO-92 package that is designed for optimal thermal performance, ensuring stability and reliability even under varying temperature conditions.
Applications
The BSR20 is suitable for a wide range of applications, thanks to its balanced performance characteristics. It is commonly used in:
- Amplification circuits
- Switching applications
- Power management solutions
- Motor control systems
- Signal processing
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BSR20 is no exception. Each transistor is manufactured under strict quality control standards to ensure high reliability and performance consistency. This product is RoHS compliant, reflecting NXP's dedication to environmental sustainability and safe manufacturing practices.
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
45 V |
| Collector Current (Ic) |
500 mA |
| Power Dissipation (Pd) |
625 mW |
| Transition Frequency (fT) |
100 MHz |
| Package Type |
TO-92 |
With its robust design and versatile functionality, the NXP BSR20 is an excellent choice for designers looking to enhance their electronic projects with a reliable transistor that delivers both performance and efficiency.