EN
  • EN
  • DE

LTC3547EDDB-1

Part No LTC3547EDDB-1
Manufacturer Linear Technology
Description Dual Monolithic 300mA Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208794-LTC3547EDDB-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3547EDDB-1 CAD Model

Description

Linear Technology LTC3547EDDB-1 Dual Channel, 800mA Synchronous Step-Down Regulator

The LTC3547EDDB-1 is a high-performance, dual-channel, synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for modern electronic devices. This compact and versatile component is ideal for applications requiring low voltage, high current outputs from a single input power supply. The LTC3547EDDB-1 is housed in a small 10-lead DFN (3mm x 3mm) package, which makes it perfect for space-constrained applications.

Each channel of the LTC3547EDDB-1 is capable of delivering up to 800mA of continuous output current. The regulator operates over a wide input voltage range of 2.5V to 5.5V, making it suitable for single Li-Ion, multiple Alkaline/NiMH cells, or other standard power sources. The output voltage is adjustable from 0.6V to VIN, ensuring compatibility with a variety of low voltage applications, such as handheld devices, portable media players, and other battery-powered gadgets.

The LTC3547EDDB-1 features a high efficiency, up to 95%, which is achieved through its constant frequency, current mode operation, and internal synchronous rectification. The low RDS(ON) internal switches contribute to the high efficiency, especially at lower output voltages. Moreover, the device has a selectable Burst Mode® operation that provides high efficiency at low output currents, making it an excellent choice for battery-powered applications with standby or sleep modes.

To protect the device and the load, the LTC3547EDDB-1 incorporates a range of safety features including over-temperature protection, current limiting, and short-circuit protection. The regulator also offers low dropout operation, ensuring continuous output regulation even when the input to output differential is small.

For design flexibility, the LTC3547EDDB-1 provides independent enable pins for each channel, allowing for user-controlled sequencing or shut down of individual outputs as required by the system. With its advanced features and compact footprint, the LTC3547EDDB-1 is an excellent choice for designers looking to optimize power efficiency and extend battery life in their portable applications.

Overall, the LTC3547EDDB-1 from Linear Technology is a robust and reliable solution for dual-channel power regulation, combining performance, versatility, and protection to meet the demands of modern electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess