EN
  • EN
  • DE

BSR33

Part No BSR33
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP medium power transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1154889-BSR33
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian BSR33 CAD Model

Description

The NXP BSR33 is a high-performance, low-voltage, PNP bipolar junction transistor designed for a wide range of applications in modern electronics. This versatile component is well-suited for use in switching and amplification tasks, making it an essential part of various circuits.

Key Features

  • Low Voltage Operation: The BSR33 operates at low voltages, making it ideal for portable and battery-powered devices where power conservation is critical.
  • High Current Capacity: Despite its small size, the BSR33 can handle significant current, allowing it to drive larger loads than one might expect from such a compact component.
  • Fast Switching Speeds: Its quick response times enable the BSR33 to switch on and off rapidly, which is beneficial for high-frequency applications or for reducing power losses during transitions.
  • Low Saturation Voltage: The low VCE(sat) helps to minimize power dissipation when the transistor is in the 'on' state, contributing to overall energy efficiency.
  • High Gain Bandwidth Product: With a high fT, the BSR33 is capable of operating at higher frequencies, which is advantageous for RF and other high-speed signal processing tasks.

Applications

The NXP BSR33 can be found in an array of electronic systems, including but not limited to:

  • Power management modules
  • Signal amplification circuits
  • Audio amplifiers
  • Driver stages in hi-fi systems
  • Control systems
  • Switching regulators

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BSR33 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. Whether you are designing a new piece of consumer electronics or looking to improve an existing system, the BSR33 offers the functionality and dependability that engineers have come to expect from NXP products.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1923 $58.6515
735+ $0.1579 $116.0565
1,135+ $0.1529 $173.5415
1,565+ $0.1480 $231.6200
2,020+ $0.1431 $289.0620
2,705+ $0.1282 $346.7810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess