The NXP BSR52 is a cutting-edge semiconductor component that offers a blend of performance, efficiency, and reliability for a wide range of electronic applications. Known for its compact design and power-handling capabilities, the BSR52 is an NPN Silicon Transistor that has become a staple in the industry for both commercial and industrial uses.
Key Features
- Versatile Applications: The BSR52 is suitable for use in switching and amplifier applications, showcasing its flexibility in various circuit configurations.
- High Current Handling: With the ability to handle continuous collector currents up to 500 mA, the BSR52 is ideal for high-performance requirements.
- Low Voltage Operations: This transistor operates at low voltages, making it perfect for portable and battery-powered devices.
- Thermal Performance: It features excellent thermal characteristics, ensuring stability and longevity even under thermal stress.
Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
40 V |
| Collector-Base Voltage (VCBO) |
60 V |
| Emitter-Base Voltage (VEBO) |
6 V |
| Collector Current - Continuous (IC) |
500 mA |
| Power Dissipation (PD) |
830 mW |
Applications
The BSR52 is engineered to address the needs of a diverse set of applications, making it a versatile choice for designers. Common applications include:
- Audio amplifiers and sound reinforcement systems
- Signal processing and conditioning
- Power management circuits
- Switching circuits and relay drivers
- Consumer electronics
With its impressive specifications and broad application range, the NXP BSR52 transistor is an essential component for developers looking to create efficient and reliable electronic solutions.