EN
  • EN
  • DE

BSS64/AT

Part No BSS64/AT
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 237388-BSS64/AT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSS64/AT CAD Model

Description

Introducing the BSS64/AT - A High-Performance Bipolar Transistor from NXP

The BSS64/AT is a cutting-edge NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This transistor is known for its high-speed switching capabilities and is widely used in a range of applications, from signal processing to power management. With its robust design and superior performance, the BSS64/AT is an ideal choice for designers looking for reliability and efficiency.

Key Features

  • Voltage Capacity: The BSS64/AT can handle high voltages, making it suitable for various electronic circuits that require a high breakdown voltage.
  • Current Handling: It is capable of controlling large currents despite its small size, which is essential for power regulation and amplification tasks.
  • High-Speed Switching: The device offers rapid switching speeds, which is crucial for high-frequency applications and ensures minimal signal delay.
  • Thermal Performance: With an excellent thermal performance, the BSS64/AT can operate reliably over a wide temperature range, ensuring stability in different operating conditions.

Applications

The versatility of the BSS64/AT allows it to be used in a diverse array of applications. These include:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Product Specifications

The BSS64/AT boasts impressive specifications that cater to the needs of advanced electronic systems:

  • Collector-Emitter Voltage (Vceo): Specified for the efficient handling of voltage in circuit operation.
  • Collector Current (Ic): Indicates the maximum current the transistor can pass through the collector-emitter junction without degradation.
  • Power Dissipation (Pd): Highlights the amount of power the device can dissipate without exceeding its maximum operating temperature.
  • Transition Frequency (ft): The frequency at which the transistor can effectively amplify a signal, demonstrating its suitability for high-frequency applications.
  • Operating Temperature Range: Specifies the range within which the transistor can operate without compromising its performance.

With its combination of high voltage and current handling, fast switching speeds, and robust thermal performance, the BSS64/AT from NXP is a superior choice for designers and engineers looking to enhance their electronic designs with a reliable and efficient transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2797 $63.9850
115+ $1.0499 $120.7385
175+ $1.0176 $178.0800
235+ $0.9841 $231.2635
305+ $0.9517 $290.2685
410+ $0.8535 $349.9350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess