EN
  • EN
  • DE

SN75469DR

Part No SN75469DR
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 100V 0.5A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.6V @ 500μA, 350mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 030492-SN75469DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75469DR CAD Model

Description

The SN75469DR is a high-voltage, high-current Darlington transistor array designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is composed of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 500 mA, making it suitable for interfacing with relays, solenoids, and other high-current or high-voltage loads.

Key Features

  • High-Voltage Outputs: 50 V
  • High-Current Outputs: 500 mA per channel
  • Output Clamp Diodes: Inputs and outputs are equipped with clamp diodes to protect against inductive transients, making this IC ideal for driving inductive loads such as motors and relays.
  • Integrated Suppression Diodes: Specifically designed for inductive load driving, which reduces the need for external components.
  • Wide Operating Temperature Range: -20°C to 85°C, suitable for various environments and applications.

Applications

The SN75469DR is versatile and can be used in a variety of applications, including:

  • Relay Drivers
  • Stepper and DC Brushed Motor Drivers
  • LED Displays
  • Line Drivers
  • Logic Buffers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75469DR is no exception. It is designed to meet the stringent requirements of the industrial market. With its robust design and Texas Instruments' rigorous testing, the SN75469DR is a product you can rely on for consistent performance.

Package and Availability

The SN75469DR comes in a SOIC-16 package, providing a compact solution for space-constrained applications. It is widely available through Texas Instruments' distribution network, ensuring that you can integrate this high-quality component into your designs with ease.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN75469DR.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6846 $51.3450
180+ $0.5618 $101.1240
280+ $0.5442 $152.3760
380+ $0.5267 $200.1460
495+ $0.5091 $252.0045
660+ $0.4564 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess