EN
  • EN
  • DE

BSS84AKT

Part No BSS84AKT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description 50 V, 150 mA P-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154958-BSS84AKT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSS84AKT CAD Model

Description

Introducing the BSS84AKT P-Channel MOSFET from NXP Semiconductors

The BSS84AKT is a high-performance, P-Channel Enhancement Mode Field Effect Transistor (MOSFET) designed and manufactured by NXP Semiconductors. This compact and efficient power management component is an ideal choice for a wide range of applications, including load switch, power management, and various switching applications.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -0.17A
  • Power Dissipation (P<sub>D): 0.3W
  • R<sub>DS(on): Very low on-state resistance for higher efficiency
  • Package: SOT-23 (TO-236AB)

The BSS84AKT boasts a low threshold voltage, which ensures that it can be driven by low-voltage control signals, making it extremely versatile for various low-power applications. Its low on-state resistance (R<sub>DS(on)) minimizes power loss and improves overall efficiency, which is critical for battery-powered devices and energy-sensitive systems.

Applications

Thanks to its small form factor and robust performance characteristics, the BSS84AKT is suitable for a variety of applications, including:

  • Power management circuits
  • DC/DC converters
  • Battery-powered devices
  • Load switch applications
  • Charge and discharge switches for battery management
  • Motor control circuits

With its ability to handle significant power and current levels despite its small size, the BSS84AKT is a valuable component for designers looking to optimize their power management strategies. Its reliability and NXP's commitment to quality mean that you can integrate this MOSFET into your designs with confidence, knowing that it will deliver consistent performance over time.

Whether you're developing a new power-sensitive IoT device, upgrading a current design, or simply in need of a reliable switch, the BSS84AKT from NXP Semiconductors is an excellent choice that offers both performance and practicality.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9771 $58.6260
145+ $0.8027 $116.3915
225+ $0.7773 $174.8925
310+ $0.7519 $233.0890
400+ $0.7277 $291.0800
535+ $0.6514 $348.4990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess