EN
  • EN
  • DE

BST39T1

Part No BST39T1
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983897-BST39T1
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BST39T1 CAD Model

Description

The NXP BST39T1 is a state-of-the-art semiconductor device designed to cater to a wide range of applications requiring reliable, high-performance transistors. As part of NXP's extensive portfolio of bipolar junction transistors (BJTs), the BST39T1 stands out with its exceptional functionality and versatility.

Key Features

  • High Current Capability: The BST39T1 is capable of handling significant current, making it suitable for power regulation and switching applications.
  • Low Voltage Operation: It operates at low voltages, which is ideal for portable and battery-powered devices where power efficiency is crucial.
  • Fast Switching Speed: The transistor features fast switching speeds, which is advantageous for applications that require rapid response times.
  • Robust Thermal Performance: With its excellent thermal properties, the BST39T1 ensures reliable operation even under high temperature conditions.
  • Compact Package: The device comes in a compact package, which allows for a smaller footprint on printed circuit boards (PCBs), contributing to the miniaturization of electronic products.

Applications

The versatility of the BST39T1 allows it to be utilized in a diverse array of applications. These include, but are not limited to:

  • Power management circuits
  • Switching regulators
  • Motor controllers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

NXP is renowned for its commitment to quality, and the BST39T1 is no exception. It is manufactured in state-of-the-art facilities with stringent quality control measures in place. This ensures that each transistor meets NXP's high standards for performance and reliability, giving designers the confidence to integrate the BST39T1 into their critical applications.

Environmental Compliance

Aligned with global environmental standards, the BST39T1 complies with RoHS regulations, ensuring that it is free from hazardous substances. This commitment to environmental responsibility not only helps protect the planet but also enables manufacturers to meet the regulatory requirements of various markets.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess