The Winbond W82C476-80 is a single-chip enhanced PC/AT I/O controller. It integrates many of the common functions found in an IBM PC/AT compatible system, reducing component count and system cost. This chip is a vital part of legacy PC systems, handling essential input/output operations.
Applications:
- Legacy PC/AT compatible motherboards
- Embedded systems requiring PC/AT I/O functionality
- Industrial control systems with ISA bus architectures
Features:
- Floppy disk controller (FDC) supporting up to four 3.5" or 5.25" floppy disk drives
- Two serial ports (UARTs) with independent baud rate generators
- One parallel port supporting SPP, EPP, and ECP modes
- IDE interface supporting two IDE devices
- Real-time clock (RTC) with CMOS RAM
- Keyboard controller interface
- Interrupt controller with support for IRQ0-IRQ15
- DMA controller with support for DMA channels 0-7
- Timers/Counters
Benefits:
- Reduced component count and system cost
- Simplified system design
- Enhanced system reliability
- Compatibility with industry-standard PC/AT peripherals
- Provides necessary functions for legacy hardware support.
Additional Details:
The W82C476-80 operates at 8 MHz. It typically uses a 16-bit ISA bus interface. It requires a 5V power supply. The chip is commonly found in PQFP or DIP packages. It provides full backwards compatibility for older PC applications and hardware.