Product Overview: BT131W-500 Triac from NXP
The BT131W-500 is a high-performance, sensitive gate triac manufactured by NXP Semiconductors, designed for use in a wide range of applications requiring efficient AC switching. This triac is part of the BT131 series, well known for its reliability and versatility in handling moderate power loads.
Key Features
- Voltage Capability: The BT131W-500 is rated for a maximum repetitive peak off-state voltage (VDRM) of 500V, making it suitable for use in mains voltage applications.
- Current Rating: It has a rated on-state RMS current (IT(RMS)) of 1A, which is adequate for controlling small motors, lighting circuits, and other similar loads.
- Sensitivity: The triac features a highly sensitive gate, requiring only a small gate current to trigger, which allows for direct interfacing with microcontroller outputs or other low-power gate drive circuits.
- Package: It comes in a compact, surface-mountable SOT-223 package, which is ideal for applications where space is at a premium.
- Applications: Due to its specifications, the BT131W-500 is suitable for a variety of applications including home appliances, office machines, power tools, and light dimming circuits.
Electrical Specifications
| Parameter |
Value |
| Repetitive Peak Off-State Voltage (VDRM) |
500V |
| On-State RMS Current (IT(RMS)) |
1A |
| Gate Trigger Current (IGT) |
5 mA |
| Gate Trigger Voltage (VGT) |
1.5V |
The BT131W-500 triac from NXP is a solid choice for designers looking for a reliable and efficient solution for AC power control. Its sensitive gate allows for easy control and its compact package enables integration into space-constrained designs. Whether it's for industrial control, domestic appliances, or lighting applications, the BT131W-500 offers a combination of performance and convenience that can meet the requirements of a diverse array of electrical circuits.