EN
  • EN
  • DE

BT136-500

Part No BT136-500
Manufacturer NXP / Nexperia
Catalog Triacs
Description Triacs / TRIAC 500V 27A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237466-BT136-500
Popularity Medium
Supply and Demand Status Limited
Family Name BT136-500
Introduction Date August 01, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BT136-500 CAD Model

Description

The BT136-500 is a high-performance Triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This bidirectional triode thyristor is a solid-state semiconductor device that can conduct current in either direction when it is triggered, making it an essential component for controlling alternating current (AC) power.

Key Features

  • Current Rating: The BT136-500 is capable of handling currents up to 4A, making it suitable for moderate power applications.
  • Repetitive Peak Off-state Voltage: With a repetitive peak off-state voltage (VDRM) of 500V, this Triac can be used in circuits with high voltage requirements, ensuring reliable performance and longevity.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) allows the BT136-500 to be easily triggered with a minimal control signal, enhancing its versatility in various circuits.
  • Isolation Voltage: The device features a high isolation voltage between the pin and tab, ensuring safety and reliability in applications where electrical isolation is critical.
  • Package: The BT136-500 comes in a robust, isolated TO-220 package, which is widely used and easy to mount on a heat sink for thermal management.

Applications

The BT136-500 is commonly used in applications requiring control of AC power, such as:

  • Lighting dimmer circuits
  • Motor speed controllers
  • Small home appliances
  • Heating regulation systems

Advantages

Choosing the BT136-500 Triac from NXP offers several advantages:

  • Reliability: NXP's reputation for producing high-quality semiconductor components means that the BT136-500 is a reliable choice for long-term use.
  • Efficiency: Its ability to control AC power efficiently translates to energy savings and reduced heat generation in end-use applications.
  • Compatibility: The standard TO-220 package ensures compatibility with a wide range of existing circuit designs and heat sinks.

Conclusion

The BT136-500 Triac from NXP is a versatile and dependable choice for designers and engineers looking to control AC power in their electronic projects. With its robust features and reliable performance, it stands as an excellent choice for a myriad of applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess